EN
  • EN
  • DE

MD1421N-3072

Part No MD1421N-3072
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Description 5 VO 3 IO SMD DC/DC Converter IC, SSOP32 Package Type, Synchronous MOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1078338-MD1421N-3072
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD1421N-3072 CAD Model

Description

The MD1421N-3072 is a high-voltage rectifier diode manufactured by Shindengen. This diode is designed for use in high-voltage power supplies and other applications where efficient and reliable rectification is required. Its robust design and high surge current capability make it suitable for demanding environments.

Applications

  • High-voltage power supplies
  • Microwave ovens
  • X-ray equipment
  • Voltage multipliers
  • Laser power supplies

Features

  • High voltage rectification
  • High surge current capability
  • Low leakage current
  • Fast recovery time
  • Compact size

Benefits

  • Efficient rectification of high-voltage AC signals
  • Reliable operation in harsh environments
  • Reduced power losses due to low leakage current
  • Improved performance in high-frequency applications
  • Space-saving design for compact power supplies

Additional Details

The MD1421N-3072 is characterized by its high reverse voltage and forward current ratings. The specific values depend on the exact version, but it generally handles several kilovolts of reverse voltage. The forward current capability is suitable for moderate power levels, typically a few amperes. Its fast recovery time minimizes switching losses and improves overall efficiency. The diode's construction ensures good thermal performance, allowing it to operate reliably at elevated temperatures. The device is commonly packaged in a through-hole configuration for easy mounting on PCBs. The MD1421N-3072 is designed to meet relevant industry standards for safety and performance. It is often used in conjunction with other components such as capacitors and resistors to form complete high-voltage rectifier circuits.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess