EN
  • EN
  • DE

MD3222N

Part No MD3222N
Manufacturer Shindengen
Description DC-DC Converter Power IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1221436-MD3222N
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MD3222N CAD Model

Description

The MD3222N is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed to convert alternating current (AC) to direct current (DC) and is commonly used in power supplies, adapters, and various electronic devices that require a DC voltage from an AC source.

Applications

  • Power supplies (AC-DC)
  • Adapters (wall adapters)
  • Battery chargers
  • LED lighting power supplies
  • Home appliances

Features

  • Bridge Rectifier configuration
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Compact size
  • Maximum Repetitive Peak Reverse Voltage (VRRM) - Check datasheet for specific value (e.g., 600V)
  • Maximum Average Forward Rectified Current (IF(AV)) - Check datasheet for specific value (e.g., 3A)

Benefits

  • Efficient AC-to-DC conversion
  • Protection against voltage surges
  • Reduced power loss due to low forward voltage drop
  • Long operational life
  • Easy integration into circuit designs
  • Stable performance under various operating conditions

Additional Details

The MD3222N is typically packaged in a small, easy-to-mount form factor, making it suitable for applications where space is limited. It has a high surge current capability, which allows it to withstand brief periods of high current flow without damage. It’s essential to consult the datasheet to determine the specific electrical characteristics and thermal performance of the device. Adequate heat sinking may be required, depending on the operating conditions, to prevent overheating and ensure reliable operation. The bridge rectifier provides a full-wave rectification, resulting in a smoother DC output compared to half-wave rectifiers.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8739 $58.1085
37+ $3.1786 $117.6082
57+ $3.0792 $175.5144
78+ $2.9799 $232.4322
101+ $2.8806 $290.9406
135+ $2.5826 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess