EN
  • EN
  • DE

PIC12LF1572-I/P

Part No PIC12LF1572-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12LF1572
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368672-PIC12LF1572-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LF1572-I/P CAD Model

Description

Microchip Technology's PIC12LF1572-I/P Microcontroller

The PIC12LF1572-I/P is a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. This microcontroller is part of Microchip's extensive PIC family, known for their ease of use, reliability, and cost-effectiveness, making them a popular choice among engineers and hobbyists alike.

At the heart of the PIC12LF1572-I/P is a precision 16 MHz internal oscillator, which provides a stable clock source without the need for external components. This microcontroller is equipped with 3.5KB of flash memory, which is ample space for storing application code, and 128 bytes of EEPROM for non-volatile data storage. With 256 bytes of RAM, it offers enough memory for real-time data processing and task management.

One of the standout features of the PIC12LF1572-I/P is its four 10-bit Analog-to-Digital Converter (ADC) channels, which enable the microcontroller to interface with analog sensors and devices. This is complemented by two comparators and a 5-bit Digital-to-Analog Converter (DAC), making it suitable for analog signal processing tasks.

The device also boasts an array of peripherals that enhance its functionality, including a 16-bit timer, two 8-bit timers, and various communication interfaces such as I2C, SPI, and UART for serial communication with other devices. Its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module facilitates serial communication over long distances, which is essential for industrial applications.

For applications requiring pulse width modulation (PWM), the PIC12LF1572-I/P comes with four PWM channels, allowing for precise control over motors, lighting, and other PWM-enabled devices. Its integrated Capture, Compare, PWM (CCP) module further extends its capabilities in timing and control applications.

The microcontroller is packaged in a 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for breadboard prototyping and can also be easily integrated into printed circuit boards (PCBs) for production. Its wide operating voltage range of 1.8V to 3.6V makes it ideal for battery-operated and portable devices.

Overall, the Microchip PIC12LF1572-I/P is a compact, feature-rich microcontroller that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for a multitude of embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6351 $50.8080
195+ $0.5211 $101.6145
300+ $0.5048 $151.4400
410+ $0.4885 $200.2850
530+ $0.4723 $250.3190
710+ $0.4234 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess