EN
  • EN
  • DE

MTD2017F

Part No MTD2017F
Manufacturer Shindengen
Description Dual Full-bridge Microstepping PWM Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1228118-MTD2017F
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD2017F CAD Model

Description

The MTD2017F is a Schottky Barrier Diode manufactured by Shindengen. It is designed for use in high-frequency rectification and freewheeling applications. This diode features a low forward voltage drop and fast reverse recovery time, making it suitable for efficient power conversion.

Applications

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Provides a path for inductive current in switching circuits.
  • Solar Inverters: Used in solar inverters for efficient power conversion from DC to AC.
  • LED Lighting: Used in LED drivers for efficient power delivery.

Features

  • Low Forward Voltage Drop: Minimizes power losses, improving efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • High Junction Temperature: Operates reliably at high junction temperatures.
  • Surface Mount Package: Allows for easy PCB assembly.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power losses, improving system efficiency.
  • Improved Performance: Fast reverse recovery time enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: High surge current capability and high junction temperature operation ensure reliable performance.
  • Simplified Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat dissipation, improving system thermal performance.

The MTD2017F typically features a forward voltage drop of around 0.5V and a reverse recovery time in the nanosecond range. It is available in a surface mount package, allowing for easy integration into modern electronic circuits. Its specifications make it suitable for efficient power conversion in various electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess