EN
  • EN
  • DE

S1WB(A)60B-7062

Part No S1WB(A)60B-7062
Manufacturer Shindengen
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP4
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp
Win Source Part Number 716054-S1WB(A)60B-7062
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1WB(A)60B-7062 CAD Model

Description

The Shindengen S1WB(A)60B-7062 is a single-phase bridge rectifier. This component is designed to convert alternating current (AC) to direct current (DC), and is a fundamental part of many power supply circuits.

Applications

  • Power Supplies: Used in AC to DC power supplies for various electronic devices.
  • Battery Chargers: Converts AC voltage from the mains to DC voltage to charge batteries.
  • LED Lighting: Rectifies the AC voltage to power LED lighting systems.
  • Motor Drives: Supplies DC power for motor control circuits.
  • Home Appliances: Found in the power input stage of various appliances like washing machines, refrigerators, and air conditioners.

Features

  • High Surge Current Capability: Designed to withstand high inrush currents during startup.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Robust construction ensures stable operation.
  • Compact Size: Space-saving design suitable for various applications.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.

Benefits

  • Efficient AC to DC Conversion: Provides reliable DC power with minimal power loss.
  • Stable Performance: Operates consistently under varying load conditions.
  • Simplified Circuit Design: Reduces the complexity of power supply circuits.
  • Long Lifespan: Ensures extended operational life of electronic devices.
  • Enhanced Safety: High isolation voltage protects against electrical shock.

Additional Details

The S1WB(A)60B-7062 bridge rectifier typically consists of four diodes arranged in a bridge configuration. This configuration allows for full-wave rectification, meaning both positive and negative portions of the AC waveform are converted to DC. The rectifier is characterized by its voltage and current ratings. The voltage rating indicates the maximum reverse voltage it can withstand, and the current rating specifies the maximum forward current it can handle.

The specific voltage and current ratings for the S1WB(A)60B-7062 should be verified in the official datasheet. It's important to choose a rectifier with voltage and current ratings that meet or exceed the requirements of the application to ensure reliable and safe operation.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess