EN
  • EN
  • DE

SG20TC12M

Part No SG20TC12M
Manufacturer Shindengen
Description Twin Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1248310-SG20TC12M
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG20TC12M CAD Model

Description

The SG20TC12M is a high-performance Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for use in high-frequency switching applications where efficiency and low forward voltage drop are critical. It boasts a high surge current capability and operates reliably under demanding conditions.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • DC-DC converters
  • Solar inverters

Features:

  • Low forward voltage drop (Vf) to minimize power loss.
  • High surge current capability for robust performance during transient events.
  • High-speed switching characteristics enable efficient operation at high frequencies.
  • Operating temperature range suitable for industrial applications.
  • RoHS compliant, ensuring environmental responsibility.

Benefits:

  • Increased energy efficiency in power conversion circuits.
  • Improved reliability and extended lifespan of electronic equipment.
  • Reduced heat generation, contributing to a cooler operating environment.
  • Simplified circuit design due to the diode's fast switching characteristics.
  • Compliance with environmental regulations.

Technical Specifications:

The SG20TC12M features a maximum repetitive peak reverse voltage (VRRM) of 120V and an average forward current (IF(AV)) of 20A. The forward voltage drop (VF) is typically 0.85V at 10A. It has a surge current capability (IFSM) of 250A. The operating junction temperature ranges from -40°C to +150°C. This diode is typically supplied in a TO-220 package.

The SG20TC12M is a reliable and efficient solution for various power electronic applications, providing excellent performance and contributing to the overall efficiency and longevity of the systems in which it is used.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1765 $64.2355
16+ $7.5294 $120.4704
24+ $7.2938 $175.0512
33+ $7.0582 $232.9206
43+ $6.8237 $293.4191
57+ $6.1180 $348.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess