EN
  • EN
  • DE

SG20TC15M-5600

Part No SG20TC15M-5600
Manufacturer Shindengen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837242-SG20TC15M-5600
Ultra Librarian 3D Model Ultra Librarian SG20TC15M-5600 CAD Model

Description

The Shindengen SG20TC15M-5600 is a high-performance Schottky barrier diode designed for use in high-frequency and high-current applications. This diode features a low forward voltage drop and fast reverse recovery time, making it suitable for applications requiring efficient rectification and switching. Its robust construction ensures reliable operation even under demanding conditions.

Applications:

  • Switching Power Supplies: Used in switching power supplies for efficient rectification.
  • DC-DC Converters: Integrated into DC-DC converters for improving efficiency and reducing losses.
  • Free-Wheeling Diodes: Employed as free-wheeling diodes in inductive load applications.
  • Reverse Polarity Protection: Utilized for reverse polarity protection in electronic circuits.
  • High-Frequency Rectification: Applied in high-frequency rectification circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • High Current Capability: Capable of handling high current loads without degradation.
  • Low Leakage Current: Reduces power consumption and improves system efficiency.
  • High Surge Current Capability: Withstands high surge currents without failure.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast reverse recovery time improve overall system efficiency.
  • Reduced Power Loss: Minimizes power loss in rectification and switching circuits.
  • Enhanced Reliability: Robust construction ensures reliable operation under demanding conditions.
  • Versatile Applications: Suitable for a wide range of high-frequency and high-current applications.
  • Protection: Prevents damage from reverse polarity events.

The SG20TC15M-5600 Schottky diode is designed with a planar structure and a guard ring to enhance its reliability and performance. It is typically packaged in a through-hole or surface-mount package, facilitating easy integration into various circuit designs. Its operating temperature range is specified to ensure reliable performance across a wide range of environmental conditions. The diode is compliant with RoHS standards, ensuring that it is environmentally friendly. It is a crucial component in power electronics applications where efficiency, speed, and reliability are critical. The diode's high surge current capability makes it suitable for applications where it may be exposed to transient overcurrent conditions.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess