EN
  • EN
  • DE

ST04-27F1

Part No ST04-27F1
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Trankiller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342696-ST04-27F1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST04-27F1 CAD Model

Description

The ST04-27F1 is a transient voltage suppressor (TVS) diode manufactured by Shindengen. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This diode offers robust protection with a fast response time, making it suitable for various applications where surge protection is critical.

Applications

  • Automotive electronics: Protecting ECUs, sensors, and other automotive systems from voltage surges.
  • Industrial equipment: Safeguarding control systems, power supplies, and communication interfaces.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Consumer electronics: Providing surge protection for sensitive components in devices like TVs, computers, and smartphones.
  • LED lighting: Protecting LED drivers and modules from voltage transients.

Features

  • High surge current capability: Designed to withstand high transient currents without degradation.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level during a surge event.
  • Small package size: Allows for easy integration into compact electronic designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients, extending the lifespan of the equipment.
  • Reduced downtime: Prevents system failures caused by surge events, minimizing downtime and repair costs.
  • Improved safety: Protects users and equipment from hazardous voltage surges.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.
  • Compliance with industry standards: Meets regulatory requirements for surge protection in various applications.

Technical Specifications

While specific technical specifications require accessing the datasheet, key parameters generally include:

  • Reverse Standoff Voltage (VRWM): Typically around 27V, this is the maximum voltage the diode can withstand in normal operation without conducting.
  • Breakdown Voltage (VBR): The voltage at which the diode starts to conduct significantly in the reverse direction.
  • Clamping Voltage (VC): The maximum voltage the diode will allow across its terminals during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can withstand without damage.
  • Operating Temperature Range: The range of ambient temperatures in which the diode can operate reliably.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess