EN
  • EN
  • DE

ST70-27F-TRB

Part No ST70-27F-TRB
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 343690-ST70-27F-TRB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST70-27F-TRB CAD Model

Description

The ST70-27F-TRB is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed for high-frequency rectification and freewheeling applications. The TRB suffix likely indicates a specific packaging or tape and reel option for automated assembly processes.

Applications:

  • Switching Power Supplies: Rectification of AC to DC voltage in high-efficiency power supplies.
  • Freewheeling Diodes: Protection of inductive loads in motor drives and DC-DC converters.
  • Reverse Polarity Protection: Prevention of damage from incorrect power supply connections.
  • High-Frequency Rectification: Signal detection and rectification in RF circuits.
  • Solar Power Systems: Boost efficiency and prevent reverse current in solar inverters.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Facilitates high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Withstands transient current surges.
  • Tape and Reel Packaging (TRB): Suitable for automated pick-and-place assembly.
  • Compact Package: Allows for integration into small form-factor designs.

Benefits:

  • High Efficiency: Reduced power dissipation leads to improved energy efficiency.
  • Improved Performance: Enables rapid and reliable switching.
  • System Protection: Safeguards components from voltage spikes and reverse current.
  • Automated Assembly: Streamlines manufacturing processes.
  • Compact Design: Enables smaller and more efficient electronic devices.

The ST70-27F-TRB, like other Shindengen Schottky diodes, is made with high-quality materials to ensure reliability. The key advantage of the TRB version is its packaging optimized for automated assembly lines, which can significantly reduce manufacturing costs and improve production efficiency. Consult the datasheet for specific voltage, current, and thermal characteristics to ensure proper application.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4149 $64.1490
22+ $5.2633 $115.7926
34+ $5.0993 $173.3762
47+ $4.9342 $231.9074
61+ $4.7702 $290.9822
82+ $4.2770 $350.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess