EN
  • EN
  • DE

SMS1150

Part No SMS1150
Manufacturer Siano
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siano
Win Source Part Number 329670-SMS1150
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMS1150 CAD Model

Description

The Siano SMS1150 is a high-performance, low-power silicon tuner designed for mobile and portable digital TV applications. It's a single-chip, multi-standard receiver capable of receiving a variety of digital TV broadcasts, making it ideal for integration into mobile devices like smartphones, tablets, and portable TV receivers. The SMS1150 prioritizes low power consumption without sacrificing performance, allowing for extended battery life in mobile applications.

Applications:

  • Mobile Digital TV (MDTV) receivers
  • Smartphones and tablets
  • Portable TV receivers
  • USB TV dongles for mobile devices
  • In-car entertainment systems

Features:

  • Multi-standard support: Supports various digital TV standards, including DVB-T, DVB-H, ISDB-T, and T-DMB.
  • Low power consumption: Optimized for mobile applications to extend battery life.
  • High sensitivity: Enables reception of weak signals in challenging environments.
  • Integrated channel filters: Reduces interference from adjacent channels.
  • Automatic Gain Control (AGC): Maintains optimal signal levels for demodulation.
  • I2C control interface: Allows for easy configuration and control by a host processor.
  • Small form factor: Designed for integration into compact mobile devices.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer viewing times on mobile devices.
  • Worldwide Compatibility: Multi-standard support enables reception of digital TV broadcasts in various regions.
  • Reliable Reception: High sensitivity ensures reliable reception even in areas with weak signals.
  • Improved Picture Quality: Integrated channel filters minimize interference and improve picture quality.
  • Simplified System Design: Single-chip solution reduces the number of external components required.
  • Easy Integration: I2C control interface simplifies integration with host processors.

The Siano SMS1150 is a highly integrated and versatile silicon tuner that provides excellent performance and low power consumption for mobile digital TV applications. Its multi-standard support and small form factor make it an ideal choice for manufacturers of smartphones, tablets, and other portable devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.3245 $65.3245
3+ $53.6001 $160.8003
4+ $51.9253 $207.7012
5+ $50.2506 $251.2530
6+ $48.5747 $291.4482
8+ $43.5504 $348.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess