EN
  • EN
  • DE

3VA7021-G

Part No 3VA7021-G
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103717-3VA7021-G
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VA7021-G CAD Model

Description

The Siemens 3VA7021-G is a molded case circuit breaker (MCCB) designed for robust and reliable protection of electrical circuits in industrial and commercial applications. This particular model is part of the 3VA series known for its advanced features and dependable performance. It provides essential overload and short-circuit protection, ensuring the safety and longevity of electrical equipment and systems.

Applications:

  • Main distribution boards
  • Sub-distribution boards
  • Motor starters
  • Power supply units
  • Renewable energy installations (solar, wind)

Features:

  • Rated Current: Specifies the maximum continuous current the breaker can carry (Exact amperage depends on the specific sub-model of 3VA7021-G). Typically ranges from 16A to 25A.
  • Breaking Capacity: High breaking capacity to safely interrupt fault currents.
  • Number of Poles: Usually available in 3-pole and 4-pole configurations.
  • Trip Unit: Electronic trip unit providing adjustable protection settings.
  • Voltage Rating: Suitable for systems up to 690V AC.
  • Overload Protection: Adjustable overload settings to precisely match load requirements.
  • Short-circuit Protection: Instantaneous and short-time delay short-circuit protection.
  • Compliance: Meets IEC 60947-2 standards.
  • Mounting: DIN rail mounting for easy installation.
  • Accessories: Compatible with a wide range of accessories, including auxiliary contacts, shunt trips, and undervoltage releases.

Benefits:

  • Enhanced System Protection: Prevents damage to electrical equipment due to overloads and short circuits.
  • Improved Safety: Fast response to fault conditions ensures personnel and equipment safety.
  • Increased Uptime: Minimizes downtime by quickly isolating faults.
  • Flexible Configuration: Adjustable trip settings allow customization for specific applications.
  • Easy Installation: DIN rail mounting simplifies installation procedures.
  • Reliable Performance: Siemens quality ensures long-term, dependable operation.
  • Compliance with Industry Standards: Meets IEC 60947-2 standards, guaranteeing quality and reliability.

Additional Details:

The Siemens 3VA7 series MCCBs are designed for ease of use and maintenance. The electronic trip unit allows precise adjustment of protection parameters, ensuring optimal protection for connected equipment. The availability of various accessories enhances the flexibility and adaptability of the 3VA7021-G circuit breaker. Proper selection of the appropriate current rating and breaking capacity is critical for ensuring the reliable and safe operation of electrical systems. Ensure to consult the Siemens documentation for the specific sub-model of 3VA7021-G being used to determine the exact current ratings and other technical specifications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Infineon Technologies
Need more? Email Us
Bi technologies
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess