EN
  • EN
  • DE

LM4041A12IDBZRG4

Part No LM4041A12IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054339-LM4041A12IDBZRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041A12IDBZRG4 CAD Model

Description

Introducing the LM4041A12IDBZRG4 Voltage Reference from Texas Instruments

The LM4041A12IDBZRG4 is a high-precision, shunt voltage reference from Texas Instruments, offering excellent stability and accuracy for a wide range of applications. This device provides a fixed voltage of 1.225V with an impressive initial accuracy of 0.1% and is capable of sourcing and sinking current, making it highly versatile for various circuit configurations.

Key Features of the LM4041A12IDBZRG4:

  • Precision Voltage Reference: The device provides a stable 1.225V output with a low temperature coefficient, ensuring consistent performance over a wide temperature range.
  • High Accuracy: With an initial accuracy of ±0.1%, the LM4041A12IDBZRG4 is suitable for precision applications where voltage stability is critical.
  • Adjustable Output: Though the reference voltage is set, users can adjust the output voltage through an external resistor divider, offering flexibility for specific design requirements.
  • Wide Operating Current Range: The device operates with a current range from 45 µA to 10 mA, accommodating low-power applications as well as those requiring higher currents.
  • Low Dynamic Impedance: The dynamic impedance of the device is low, which helps to maintain voltage stability under transient load conditions.

Applications:

The LM4041A12IDBZRG4 is ideal for various applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Analog and digital electronics that require a stable reference voltage

Package and Reliability:

This voltage reference comes in a small SOT-23 package, making it suitable for space-constrained applications. The device's long-term stability and reliability are backed by Texas Instruments' rigorous testing and quality control processes.

With its combination of accuracy, flexibility, and reliability, the LM4041A12IDBZRG4 from Texas Instruments is an excellent choice for designers who need a stable voltage reference in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess