EN
  • EN
  • DE

6ES71344MB020AB0

Part No 6ES71344MB020AB0
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 6ES7 134-4MB02-0AB0 is now available new, surplus, and used from Williams Automation.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185577-6ES71344MB020AB0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6ES71344MB020AB0 CAD Model

Description

The Siemens 6ES7134-4MB02-0AB0 is an analog output module from the SIMATIC ET 200S series. This module is designed to provide analog voltage or current outputs to control various actuators and devices in industrial automation systems. It is commonly used in applications requiring precise control of analog signals.

Applications:

  • Valve Control: Controls the position of valves in process automation systems.
  • Motor Speed Control: Adjusts the speed of motors in various industrial applications.
  • Temperature Control: Regulates temperature in heating and cooling systems.
  • Pressure Control: Maintains pressure in pneumatic and hydraulic systems.
  • Flow Control: Controls the flow rate of liquids and gases.
  • Lighting Control: Dims or brightens lights in automated lighting systems.

Features:

  • Analog Output: Provides analog voltage or current outputs.
  • High Resolution: Offers precise control of analog signals.
  • Electrical Isolation: Provides isolation between the module and the process.
  • Diagnostics: Provides diagnostic information for troubleshooting.
  • Configuration: Configurable parameters allow for flexible adaptation to different applications.
  • Short-Circuit Protection: Protects the module from damage due to short circuits.
  • Open-Circuit Detection: Detects open circuits in the output wiring.

Benefits:

  • Precise Control: Enables precise control of actuators and devices.
  • Improved Performance: Enhances the performance of automated systems.
  • Reduced Downtime: Diagnostics features help to quickly identify and resolve problems.
  • Increased Reliability: Short-circuit protection and open-circuit detection improve reliability.
  • Flexibility: Configurable parameters allow for flexible adaptation to different applications.
  • Cost Savings: Improved control and reduced downtime result in cost savings.

Additional Details:

The Siemens 6ES7134-4MB02-0AB0 typically features a specific number of analog output channels (e.g., 2, 4, or 8). It supports different output ranges, such as 0-10V, 4-20mA, or +/-10V. The module is designed for use with the SIMATIC ET 200S distributed I/O system. It communicates with the PLC via a communication module. The module requires a specific power supply voltage. It is essential to follow the manufacturer's recommendations for wiring and installation. The module complies with relevant industry standards and regulations.

Proper configuration and programming are essential for optimal performance. Regular maintenance, including software updates, is recommended to ensure long-term reliability and security.

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess