EN
  • EN
  • DE

6ES7214-1AD21-0XB0

Part No 6ES7214-1AD21-0XB0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Processor | 6ES7214-1AD21-0XB0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1015524-6ES7214-1AD21-0XB0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6ES7214-1AD21-0XB0 CAD Model

Description

The 6ES7214-1AD21-0XB0 is a SIMATIC S7-200 PLC (Programmable Logic Controller) CPU manufactured by Siemens. It's a compact and versatile controller designed for a wide range of automation applications.

Applications:

  • Industrial Automation: Control of manufacturing processes, machinery, and equipment.
  • Building Automation: Management of lighting, HVAC (Heating, Ventilation, and Air Conditioning), and security systems.
  • Material Handling: Control of conveyor systems, robotic arms, and automated storage systems.
  • Water Treatment: Monitoring and control of water purification and distribution systems.
  • Packaging Machinery: Automation of packaging lines, including filling, labeling, and sealing.

Features:

  • Compact Design: Small footprint for installation in confined spaces.
  • Integrated Digital and Analog I/O: Built-in input and output channels for direct connection to sensors and actuators.
  • High-Speed Processing: Fast execution of control programs for real-time performance.
  • Communication Interfaces: Supports various communication protocols for networking and data exchange.
  • Programming Software: Uses Siemens STEP 7 Micro/WIN software for intuitive programming and configuration.

Benefits:

  • Increased Efficiency: Automates tasks and processes for improved productivity.
  • Reduced Downtime: Provides reliable control and monitoring to minimize equipment failures.
  • Improved Quality: Ensures consistent and precise operation for enhanced product quality.
  • Flexibility: Adaptable to a wide range of applications and changing requirements.
  • Cost Savings: Reduces labor costs and optimizes resource utilization.

Technical Specifications:

  • CPU Type: SIMATIC S7-200
  • Digital Inputs: 14
  • Digital Outputs: 10
  • Analog Inputs: 2
  • Analog Outputs: 1
  • Program Memory: Typically 24 KB (check datasheet for exact value)
  • Data Memory: Typically 16 KB (check datasheet for exact value)
  • Communication Port: RS-485
  • Supply Voltage: 24 VDC
  • Operating Temperature Range: 0°C to +55°C

The 6ES7214-1AD21-0XB0 PLC is a powerful and versatile controller that is well-suited for a wide range of automation applications. Its compact design, integrated I/O, and high-speed processing make it an ideal choice for small to medium-sized projects. The use of Siemens STEP 7 Micro/WIN software simplifies programming and configuration, allowing users to quickly implement and optimize their control systems. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Infineon Technologies
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Kemet
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess