EN
  • EN
  • DE

6XV18613AN75

Part No 6XV18613AN75
Manufacturer Siemens
Catalog Industrial Equipment
Description Fibre Optic Cable, Bfoc-Bfoc, 200/230Um Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039563-6XV18613AN75
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6XV18613AN75 CAD Model

Description

The Siemens 6XV1861-3AN75 is an Industrial Ethernet cable. This cable is designed for connecting industrial devices in Ethernet networks, providing reliable data communication in harsh industrial environments. It is commonly used for connecting PLCs, HMIs, and other automation devices.

Applications:

  • Connecting PLCs: Used to connect Programmable Logic Controllers (PLCs) in industrial automation systems.
  • Connecting HMIs: Connects Human Machine Interfaces (HMIs) to PLCs and other devices.
  • Connecting Industrial PCs: Connects industrial PCs to Ethernet networks.
  • Connecting Network Devices: Connects switches, routers, and other network devices.
  • Connecting Field Devices: Connects field devices, such as sensors and actuators, to Ethernet networks.
  • Robotics: Used in robotic systems for communication between controllers and robots.

Features:

  • Industrial Grade: Designed for harsh industrial environments with resistance to oil, chemicals, and abrasion.
  • Shielded: Provides protection against electromagnetic interference (EMI).
  • Flexible: Allows for easy routing and installation.
  • High Data Rate: Supports high-speed data transmission.
  • Durable: Designed for long-term performance in demanding applications.
  • Flame Retardant: Meets flame retardant standards for safety.

Benefits:

  • Reliable Communication: Ensures reliable data communication in industrial environments.
  • EMI Protection: Shielding protects against electromagnetic interference.
  • Easy Installation: Flexibility allows for easy routing and installation.
  • High Performance: Supports high-speed data transmission.
  • Long Service Life: Durable construction ensures long-term performance.
  • Safety: Flame retardant materials enhance safety.

Additional Details:

The Siemens 6XV1861-3AN75 is typically a CAT5e or CAT6 cable. It features RJ45 connectors for easy connection to Ethernet devices. The cable is often available in various lengths. It complies with relevant industry standards, such as IEEE 802.3. The cable jacket is made of a durable material that can withstand harsh conditions. The shielding typically consists of a foil or braid shield to minimize EMI. The cable's impedance is typically 100 ohms. The operating temperature range is specified to ensure reliable performance in various environments.

Proper installation and termination are essential for optimal performance. Regular inspection is recommended to ensure the cable is not damaged. Using appropriate cable glands and connectors is crucial for maintaining the cable's integrity in harsh environments.

You May Also Be Interested in

Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess