EN
  • EN
  • DE

B32562J6105K

Part No B32562J6105K
Manufacturer Siemens
Catalog END - OF - LIFE
Description Metallized Polyester Film Capacitors (MKT) Uncoated (Silver Caps)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1150631-B32562J6105K
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32562J6105K CAD Model

Description

The B32562J6105K is a metallized polypropylene film capacitor manufactured by Siemens (now EPCOS/TDK). It's designed for various applications requiring high stability, reliability, and high voltage handling capabilities.

Applications:

  • Power Factor Correction: Commonly used in power factor correction circuits in various electronic devices.
  • Snubber Circuits: Used in snubber circuits to protect switching devices from voltage transients.
  • Energy Storage: Can be used for energy storage in high-voltage applications.
  • Filtering: Used for filtering high-frequency noise in electronic circuits.

Features:

  • Metallized Polypropylene Film: Provides excellent electrical characteristics, high insulation resistance, and low losses.
  • High Voltage Rating: Designed for high-voltage applications.
  • Self-Healing Properties: Metallization allows for self-healing in case of voltage breakdowns, enhancing reliability.
  • High Capacitance Value: The '6105' portion of the part number likely indicates a capacitance value, possibly 1uF.

Benefits:

  • High Reliability: Metallized polypropylene film ensures long-term stability and reliability.
  • Stable Electrical Characteristics: Capacitance and other electrical parameters remain stable over a wide range of temperatures and frequencies.
  • Long Service Life: Designed for extended service life in demanding applications.
  • Excellent Surge Current Capability: Can withstand high surge currents without damage.

Additional Details:

The datasheet for the B32562J6105K provides detailed electrical specifications, including capacitance, voltage rating, tolerance, dissipation factor, and operating temperature range. The physical dimensions and lead spacing are also typically provided. Given its 'END - OF - LIFE' status, sourcing this component may require searching for alternative distributors or considering replacement options. The 'K' likely represents a specific tolerance rating for the capacitance. Its robust construction makes it suitable for harsh environments.

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess