EN
  • EN
  • DE

BAR63-06

Part No BAR63-06
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon PIN Diode (PIN diode for high speed switching of RF signals Low forward resistance Very low capacitance For frequencies up to 3 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1151292-BAR63-06
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAR63-06 CAD Model

Description

The BAR63-06 is a silicon PIN diode manufactured by Siemens (now Infineon Technologies). PIN diodes are semiconductor devices used in various radio frequency (RF) and microwave applications as switches, attenuators, and limiters. The 'PIN' designation refers to the diode's structure, which includes a P-type region, an intrinsic (I) region, and an N-type region.

Applications

  • RF switches in wireless communication devices.
  • Attenuators in signal conditioning circuits.
  • Limiters for protecting sensitive RF components.
  • Phase shifters in microwave systems.
  • TR (Transmit-Receive) switches in radar systems.

Features

  • Low Forward Resistance: Minimizes insertion loss when the diode is forward-biased.
  • Fast Switching Speed: Allows for rapid switching between on and off states.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • Surface Mount Package: Designed for automated assembly.
  • High Isolation: Provides high isolation when the diode is reverse-biased.

Benefits

  • Efficient RF Switching: Enables high-performance switching in RF circuits.
  • Precise Signal Control: Allows for accurate attenuation and limiting of RF signals.
  • Compact Design: Small size enables use in space-constrained applications.
  • Improved System Performance: Enhances the overall performance of RF and microwave systems.

Technical Specifications

While detailed specifications can vary depending on the exact model and application, typical parameters include:

Forward Voltage: Voltage drop when the diode is forward-biased. Reverse Voltage: Maximum reverse voltage the diode can withstand. Forward Resistance: Resistance when the diode is conducting (typically a few ohms). Capacitance: Junction capacitance of the diode (typically a few picofarads). Switching Speed: Time required for the diode to switch between on and off states (typically in nanoseconds). Operating Frequency: Maximum frequency at which the diode can operate effectively. Package Style: SOD-323 or similar surface mount package.

The BAR63-06 PIN diode is a versatile component used in a wide range of RF and microwave applications. Its fast switching speed, low capacitance, and low forward resistance make it an excellent choice for demanding circuit designs.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess