EN
  • EN
  • DE

BAT62-07W

Part No BAT62-07W
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon Schottky Diode (Low barrier diode for detectors up to GHz frequencies)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1151613-BAT62-07W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT62-07W CAD Model

Description

The BAT62-07W is a Schottky barrier diode manufactured by Siemens (now Infineon Technologies), designed for RF mixing and detection applications. This diode is characterized by its low forward voltage, fast switching speed, and low capacitance, making it ideal for use in high-frequency circuits.

Applications

  • RF mixers
  • Detectors
  • Sampling circuits
  • Voltage clamps
  • High-frequency rectifiers

Features

  • Schottky barrier diode
  • Low forward voltage
  • Fast switching speed
  • Low capacitance
  • Surface mount package

Benefits

  • Efficient frequency mixing due to low forward voltage
  • High-speed detection of RF signals
  • Minimal loading effects on RF circuits due to low capacitance
  • Compact design for space-constrained applications
  • Improved system performance in RF circuits

Additional Details

The BAT62-07W's low forward voltage minimizes signal losses and improves the efficiency of RF mixers and detectors. Its fast switching speed enables high-frequency operation, while its low capacitance minimizes loading effects, ensuring accurate signal processing. The surface mount package simplifies assembly and reduces the overall size of the application. This makes it well-suited for portable devices and other applications where space is limited. The BAT62-07W's characteristics make it particularly useful in down-conversion mixers, where it efficiently converts high-frequency signals to lower frequencies. It is essential to minimize parasitic inductance in the circuit layout to fully realize the diode's high-speed capabilities.

Consult the datasheet for detailed electrical characteristics and application-specific guidelines. Proper biasing is crucial for optimal performance in mixer and detector circuits. Always adhere to the recommended operating conditions to ensure reliable and stable operation.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess