EN
  • EN
  • DE

BAT68-03W

Part No BAT68-03W
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon Schottky Diode (For mixer applications in the VHF/UHF range For high speed switching)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151630-BAT68-03W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT68-03W CAD Model

Description

The BAT68-03W is a Schottky diode designed for RF mixing and detection applications. Manufactured by Siemens (now Infineon), this diode is characterized by its low forward voltage and fast switching speed, making it suitable for high-frequency circuits. Though classified as end-of-life, it was commonly used in various communication and instrumentation systems.

Applications

  • RF Mixers: Used in RF mixer circuits for frequency conversion in receivers and transmitters.
  • Detectors: Employed in detector circuits for signal demodulation.
  • Sampling Circuits: Utilized in sampling circuits for high-speed data acquisition.
  • Voltage Clamping: Found in voltage clamping circuits for protecting sensitive components.
  • RF Switches: Incorporated in RF switch circuits for selecting different signal paths.

Features

  • Low Forward Voltage: Reduces power consumption and improves efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • Low Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Surface Mount Package: Allows for compact circuit designs and automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Integrity: Low forward voltage and capacitance ensure minimal signal degradation.
  • Enhanced High-Frequency Performance: Optimized for operation at high frequencies with minimal insertion loss.
  • Compact Design: Surface mount package allows for integration into small form-factor devices.
  • Reliable Detection: Fast switching speed ensures accurate and repeatable detection performance.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The BAT68-03W's key parameters include forward voltage (VF), reverse current (IR), and total capacitance (CT). The diode's performance is highly dependent on the bias current and operating frequency. Careful attention to impedance matching is crucial for optimal performance in RF circuits. Refer to the datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess