EN
  • EN
  • DE

BTS430K1

Part No BTS430K1
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049931-BTS430K1
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS430K1 CAD Model

Description

The BTS430K1 is a high-side power switch manufactured by Siemens (now Infineon Technologies). It's part of their PROFET family, designed for automotive and industrial applications. This smart high-side power switch offers comprehensive protection features and diagnostic capabilities, making it a robust solution for driving various loads.

Applications

  • Automotive lighting (headlights, tail lights, interior lights)
  • Automotive power distribution
  • Industrial automation
  • Solenoid drivers
  • Relay replacement

Features

  • Overload Protection: Protects the switch from excessive current draw, preventing damage.
  • Short Circuit Protection: Shuts down the switch in the event of a short circuit, safeguarding the load and the power supply.
  • Overtemperature Protection: Disables the switch when it exceeds its maximum operating temperature.
  • Open Load Detection: Detects if the load is disconnected or has failed, providing diagnostic feedback.
  • Current Limitation: Limits the current to a safe level during overload conditions.
  • Reverse Polarity Protection: Protects the device from damage if the power supply is connected with reversed polarity.
  • Logic Level Input: Compatible with microcontroller logic levels for easy control.
  • Diagnostic Feedback: Provides status information about the switch's condition via a status pin.

Benefits

  • Increased System Reliability: The integrated protection features prevent damage to the switch and the connected load, increasing overall system reliability.
  • Simplified Design: Fewer external components are required due to the integrated protection and diagnostic functions, simplifying the design process.
  • Reduced Board Space: The compact package allows for space-saving designs, which is especially important in automotive applications.
  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation and improves overall system efficiency.
  • Cost Savings: Combining multiple functions into a single device reduces overall system cost.

Additional Details

The BTS430K1 typically operates within a supply voltage range of 5V to 34V. The device features a low on-state resistance (RDS(on)), which minimizes power losses and heat generation, making it suitable for high-current applications. The diagnostic feedback pin provides information about the switch's status, such as overload, overtemperature, or open load conditions, allowing for proactive monitoring and troubleshooting. The switch is available in a PG-DSO-8 package. Proper thermal management is crucial for reliable operation, especially at higher current levels. The device is designed to meet stringent automotive requirements and is typically AEC-Q100 qualified.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess