EN
  • EN
  • DE
  • IT

BFR182W

Part No BFR182W
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor (For low noise, high-gain broadband amplifiers at collector currents from 1mA to 20mA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153289-BFR182W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFR182W CAD Model

Description

The BFR182W is a silicon bipolar RF transistor designed for high-frequency applications. Manufactured by Siemens, this transistor is now classified as end-of-life. It was commonly used in various wireless communication and signal amplification circuits. Its features include good gain, low noise, and reasonable linearity for many signal applications.

Applications

  • RF Amplifiers
  • Oscillators
  • Mixers
  • High-frequency signal amplification in communication devices.
  • Satellite tuners

Features

  • Good transition frequency (fT)
  • Low noise figure
  • High gain
  • Good linearity for RF signal integrity
  • Small SMD package

Benefits

  • Improved signal reception due to low noise.
  • Efficient signal amplification.
  • Reduced signal distortion.
  • Compact size for miniaturization.
  • Enhanced performance in wireless circuits.

Typical specifications include parameters such as collector-emitter voltage, collector current, power dissipation, transition frequency, and noise figure. These parameters allowed design engineers to effectively use the transistor in high-frequency circuits. The small surface mount package facilitated its use in miniaturized designs. While end-of-life, the understanding of its capabilities can assist in maintaining older systems and aid in selecting replacement parts.

You May Also Be Interested in

Seme LAB
Bipolar NPN Device
Need more? Email Us
Texas Instruments
CMOS DUAL 2-INPUT NAND BUFFER/DRIVER
Lowest to $14.5402
Texas Instruments
High Speed CMOS Logic Triple 3-Input NAND Gate
Lowest to $0.4776
Atmel
Two-wire Serial EEPROM 256K (32,768 x 8)
Need more? Email Us
Siemens
SIPMOS Power Transistor (N channel Enhancement mode FREDFET)
Need more? Email Us
Cypress Semiconductor Corp
512K x 36/1M x 18 Pipelined DCD SRAM
Need more? Email Us
Atmel
Single-Chip Microcontroller with MP3 Decoder and Man-Machine Interface
Need more? Email Us
Texas Instruments
High Speed CMOS Logic 8-Input NAND Gate
Lowest to $0.5183
IXYS
HiPerFREDTM Epitaxial Diode with soft recovery
Lowest to $70.2346

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0828 $64.9980
1,925+ $0.0673 $129.5525
2,945+ $0.0660 $194.3700
4,085+ $0.0634 $258.9890
5,210+ $0.0620 $323.0200
6,980+ $0.0557 $388.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess