EN
  • EN
  • DE
  • IT

AT89C51SND1C

Part No AT89C51SND1C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Single-Chip Microcontroller with MP3 Decoder and Man-Machine Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148800-AT89C51SND1C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51SND1C CAD Model

Description

The AT89C51SND1C is a high-performance 8-bit microcontroller from Atmel, based on the MCS-51 architecture. It integrates a wealth of features including Flash memory, SRAM, and various peripherals, making it ideal for a wide range of embedded control applications. The SND1C likely denotes specific features/memory size.

Applications:

  • Industrial Control Systems: Used for precise control and monitoring in industrial environments.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer products.
  • Automotive Systems: Employed in vehicle control units and other automotive electronics.
  • Networking Devices: Used in routers, switches, and other networking equipment for control and management.
  • Medical Devices: Found in medical instruments and diagnostic tools for control and data processing.

Features:

  • MCS-51 Compatible: Built around the industry-standard MCS-51 instruction set, ensuring compatibility with existing codebases.
  • Flash Memory: Integrated Flash memory for program storage, enabling easy firmware updates and modifications.
  • SRAM: Includes internal SRAM for data storage, providing fast access and efficient operation.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and counting applications.
  • Serial Communication: Supports serial communication protocols, such as UART and SPI, for interfacing with external devices.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with sensors, actuators, and other peripherals.

Benefits:

  • Versatile Platform: Provides a versatile platform for a wide range of embedded control applications.
  • Easy Programming: Simplifies firmware development and updates with integrated Flash memory.
  • Efficient Operation: Ensures efficient operation with internal SRAM and various peripheral interfaces.
  • Flexible Interfacing: Enables flexible interfacing with a variety of external devices and sensors.
  • Robust Performance: Delivers robust performance in demanding industrial and automotive environments.

Additional Details:

The AT89C51SND1C microcontroller is designed for high-performance embedded control applications. Its MCS-51 compatibility, integrated Flash memory, and various peripherals make it a powerful and versatile solution. The microcontroller’s robustness and flexibility make it suitable for a wide range of applications, from industrial control systems to consumer electronics.

Technical Specifications:

  • Core: 8-bit MCS-51
  • Flash Memory: Integrated Flash memory (size varies)
  • SRAM: Integrated SRAM (size varies)
  • Operating Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: DIP, SOIC, PQFP

You May Also Be Interested in

Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess