EN
  • EN
  • DE

CD74HC10

Part No CD74HC10
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High Speed CMOS Logic Triple 3-Input NAND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160176-CD74HC10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC10 CAD Model

Description

CD74HC10 High-Speed CMOS Logic Triple 3-Input NAND Gate

The CD74HC10 device is a high-speed CMOS Logic Triple 3-Input NAND Gate, designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is known for combining the wide operating voltage range of CMOS with the speed of LSTTL gates. The CD74HC10 is designed to operate with a supply voltage ranging from 2V to 6V, providing a flexible solution for various digital logic systems.

This product features three independent 3-input NAND gates in a single package, making it a compact and efficient solution for implementing NAND gate logic in your circuit designs. Each gate performs the Boolean function of Y = (A • B • C)̅, where Y is the output and A, B, and C are the inputs. The overbar represents the NOT operation, indicating that this device provides the inverted output of the AND function of the three inputs.

The CD74HC10 is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for use in industrial, automotive, and other high-demand applications. With its balanced propagation delays and low power consumption, this IC is ideal for use in high-speed logic systems and can be easily interfaced with other logic families, such as TTL.

The IC comes in a variety of package types, including SOIC, PDIP, and TSSOP, providing flexibility in design for board space constraints. The pin configuration is carefully designed to simplify the PCB layout process. Furthermore, the inputs are protected against static discharge and dynamic noise, which improves the robustness of the device in harsh electrical environments.

In summary, the CD74HC10 from Texas Instruments is a versatile and reliable component for implementing complex logic functions with minimal power draw and fast response times. Its robustness, combined with the ease of integration, makes it an excellent choice for designers looking to create efficient and dependable digital systems.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4264 $51.1680
290+ $0.3499 $101.4710
445+ $0.3390 $150.8550
610+ $0.3280 $200.0800
790+ $0.3171 $250.5090
1,060+ $0.2843 $301.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess