EN
  • EN
  • DE

BSP171

Part No BSP171
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Small-Signal Transistor (P channel Enhancement mode Logic Level Avalanche rated)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1154830-BSP171
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP171 CAD Model

Description

The BSP171 is a P-channel enhancement mode logic level MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Siemens. It's designed for low voltage, high-speed switching applications. The 'logic level' characteristic means it can be driven directly by logic circuits without requiring special gate drive circuitry. Although it is classified as END-OF-LIFE, the BSP171 has been used in various power management applications.

Applications:

  • Load switching: Used to switch power to various loads in electronic systems.
  • Power management: Implemented in power management circuits for efficient power distribution.
  • DC-DC converters: Used as switching elements in DC-DC converters.
  • Battery management systems: Employed in battery charging and discharging circuits.
  • Motor control: Used in low-power motor control applications.

Features:

  • P-channel MOSFET: Suitable for positive supply rail switching.
  • Logic level gate drive: Can be directly driven by logic circuits.
  • Low on-resistance (RDS(on)): Minimizes power losses during conduction.
  • High switching speed: Enables efficient high-frequency operation.
  • Surface mount package: Typically available in SOT-223 or similar packages for automated assembly.

Benefits:

  • Simplified gate drive: Logic level gate drive simplifies circuit design.
  • Efficient switching: Low on-resistance reduces power dissipation.
  • Compact design: Surface mount package saves board space.

Additional Details:

The BSP171 typically has a drain-source voltage (VDS) rating of around -60V and a drain current (ID) rating of a few amperes. Its on-resistance (RDS(on)) is typically in the milliohm range, contributing to its high efficiency. The gate threshold voltage (VGS(th)) is low, typically around -1 to -2 volts, allowing direct drive from logic circuits. Due to its END-OF-LIFE status, sourcing may be difficult and alternate components may be required for new designs. Refer to the original Siemens datasheet for precise electrical specifications, thermal characteristics, and application guidelines.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess