EN
  • EN
  • DE

BSP550

Part No BSP550
Manufacturer Siemens
Catalog END - OF - LIFE
Description MiniPROFET (High-side switch Short-circuit protection Input protection Overtemperature protection with hysteresis)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1154867-BSP550
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP550 CAD Model

Description

The BSP550 is a Smart High-Side Power Switch manufactured by Siemens (now Infineon Technologies). It's designed to drive various inductive, resistive, and capacitive loads in automotive and industrial applications.

Applications:

  • Automotive Lighting: Driving headlights, taillights, and indicator lights.
  • Solenoid Drivers: Controlling solenoids in automotive systems (e.g., door locks, fuel injectors).
  • Relay Replacement: Replacing electromechanical relays for improved reliability and control.
  • Heating Elements: Driving small heating elements in automotive or industrial equipment.
  • Capacitive Load Driving: Handling capacitive loads without damage.

Features:

  • High-Side Switch: Connects the load to the positive supply rail.
  • Overload Protection: Protects the switch from overcurrent conditions.
  • Overvoltage Protection: Protects the switch from voltage surges.
  • Overtemperature Protection: Shuts down the switch if it overheats.
  • Short-Circuit Protection: Protects the switch from short circuits to ground.
  • Diagnostic Feedback: Provides feedback signals for fault detection.
  • Logic Level Input: Can be controlled directly by microcontrollers or logic circuits.

Benefits:

  • Increased Reliability: Solid-state design eliminates moving parts for improved reliability compared to relays.
  • Protection Features: Built-in protection features prevent damage to the switch and the load.
  • Simplified Circuit Design: Integrated diagnostics and protection reduce the need for external components.
  • Improved Safety: Prevents damage and potential hazards from overcurrent, overvoltage, and overtemperature conditions.
  • Reduced Power Consumption: Lower on-resistance reduces power dissipation and improves efficiency.

Additional Details:

The BSP550 typically operates with a supply voltage range of 5V to 34V and can switch currents up to several amps, depending on the specific variant and operating conditions. The device provides diagnostic feedback, such as fault flags, that can be read by a microcontroller to monitor the load status. It is commonly available in a PG-TO252-5 package or similar surface-mount packages. Due to its end-of-life status, finding a direct replacement may require careful consideration of alternative high-side switches with similar specifications and features.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess