The BSS284E-6327 is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Siemens. It is designed for switching applications requiring low on-resistance and fast switching speeds.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Motor control
- Battery management systems
Features:
- N-channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- Logic level gate drive
- Surface mount package (SOT-223)
Benefits:
- High efficiency in power conversion applications due to low RDS(on)
- Reduced power losses
- Simple gate drive requirements
- Compact design due to the SOT-223 package
- Improved system performance
Additional Details:
The BSS284E-6327 operates with a logic-level gate drive, allowing it to be directly driven by microcontrollers and other low-voltage control circuits. Its low on-resistance minimizes power dissipation during switching, leading to higher efficiency and reduced heat generation. The fast switching speed enables efficient operation in high-frequency switching applications. The SOT-223 package provides good thermal performance and is suitable for surface mount assembly. This MOSFET is commonly used in portable devices, power adapters, and other applications where efficient power management is critical.
Electrical Specifications:
- Drain-Source Voltage (VDS): 30V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): 6.9A
- On-Resistance RDS(on) (VGS = 10V): 24 mΩ
- Total Gate Charge (Qg): 8.5 nC