EN
  • EN
  • DE

BTS770G

Part No BTS770G
Manufacturer Siemens
Catalog END - OF - LIFE
Description TrilithIC Quad switch driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1155622-BTS770G
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS770G CAD Model

Description

The BTS770G is a high-current half-bridge driver from Infineon Technologies (formerly Siemens). It's a SMART SIPMOS® power transistor designed for driving DC motors and other inductive loads in automotive and industrial applications.

Applications

  • Automotive DC Motor Control: Controls DC motors in applications like power windows, sunroofs, seat adjustments, and windshield wipers.
  • Industrial DC Motor Control: Drives DC motors in industrial equipment, such as conveyor belts, pumps, and robotic arms.
  • Half-Bridge Applications: Used in half-bridge configurations for driving various loads.

Features

  • High Current Capability: Designed to handle high current loads required by DC motors.
  • Overload Protection: Protects the switch and the load from excessive current.
  • Short Circuit Protection: Shuts down the switch in case of a short circuit.
  • Overtemperature Protection: Prevents overheating by disabling the switch when the temperature exceeds a safe limit.
  • Diagnostic Feedback: Provides status information about the switch's condition.
  • SMART SIPMOS® Technology: Uses Infineon's SMART SIPMOS® technology for performance and reliability.

Benefits

  • Efficient Motor Control: Provides efficient and reliable control of DC motors.
  • Increased System Reliability: Integrated protection enhances system reliability.
  • Reduced Component Count: Integrated features reduce the need for external components.
  • Enhanced Safety: Overtemperature and short circuit protection enhance safety.

Additional Details

The BTS770G is typically packaged in a PG-TO220 or similar through-hole package. It operates within the standard automotive voltage range, typically 12V or 24V. Refer to the Infineon datasheet for detailed electrical characteristics, thermal specifications, and application examples.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess