EN
  • EN
  • DE

BUZ102S

Part No BUZ102S
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated dv/dt rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156425-BUZ102S
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ102S CAD Model

Description

The BUZ102S is an N-channel enhancement mode MOSFET from Siemens (now Infineon Technologies). It's designed for high-speed switching applications and offers robust performance in various power control circuits.

Applications

  • Switch-mode power supplies (SMPS): Used as the main switching element to efficiently convert voltage levels.
  • DC-DC converters: Enables voltage regulation in various electronic devices.
  • Motor control: Provides efficient control over motor speed and torque.
  • Solid-state relays: Offers a reliable and long-lasting alternative to electromechanical relays.
  • Lighting control: Used in dimming circuits and electronic ballasts.

Features

  • N-Channel Enhancement Mode: Allows easy driving with standard logic levels.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Switching Speed: Enables fast and efficient switching operations.
  • Avalanche Rated: Can withstand transient voltage spikes, increasing reliability.
  • dv/dt Rated: Provides immunity to false triggering due to rapid voltage changes.

Benefits

  • Improved Efficiency: The low RDS(on) minimizes power loss, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation, simplifying thermal management.
  • Faster Switching: High switching speed enables the design of more compact and efficient power supplies and converters.
  • Enhanced Reliability: Avalanche and dv/dt ratings provide robustness against voltage transients, improving system reliability.
  • Simplified Design: Easy to drive with standard logic levels simplifies circuit design and reduces component count.

Additional Details

The BUZ102S is typically packaged in a TO-220AB package. It's characterized by its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Consult the datasheet for specific values and operating conditions. The device is sensitive to electrostatic discharge (ESD). Proper handling precautions should be taken to prevent damage.

You May Also Be Interested in

Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess