EN
  • EN
  • DE

BUZ173

Part No BUZ173
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (P channel Enhancement mode Avalanche rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156437-BUZ173
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BUZ173 CAD Model

Description

The BUZ173 is an N-channel enhancement mode power MOSFET from Siemens. This device is designed for high-speed switching applications and offers excellent performance in terms of on-state resistance and gate charge. While it is an end-of-life product, it was commonly used in various power electronic circuits due to its robust characteristics.

Applications

  • Switching Regulators: Used in DC-DC converters and voltage regulators for efficient power conversion.
  • Motor Control: Employed in motor drivers for controlling the speed and torque of DC motors.
  • Power Amplifiers: Utilized in audio and RF power amplifiers to boost signal strength.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power during power outages.
  • Lighting Control: Used in dimming circuits and electronic ballasts for controlling lighting systems.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel device, providing efficient switching capabilities.
  • Low On-State Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching transitions, reducing switching losses.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability.
  • Temperature Stability: Offers stable performance over a wide temperature range.

Benefits

  • High Efficiency: Low on-state resistance and fast switching speed contribute to high efficiency in power electronic circuits.
  • Improved Thermal Performance: Efficient heat dissipation enhances the device's reliability and longevity.
  • Reduced Power Losses: Minimizes power losses during switching and conduction, leading to energy savings.
  • Enhanced Reliability: Avalanche rating and temperature stability ensure robust performance under various operating conditions.
  • Simplified Circuit Design: Easy to integrate into power electronic circuits due to its standard pinout and characteristics.

Additional Details

The BUZ173 typically comes in a TO-220 package, which facilitates easy mounting and heat sinking. Key specifications include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The device's gate charge (Qg) is also a crucial parameter for assessing its switching performance. Despite being an end-of-life product, datasheets and application notes are still available online, providing detailed information for designers who may be using it in existing equipment or for educational purposes. When replacing this part, it is essential to consider key parameters such as VDS, ID, RDS(on), and Qg to ensure compatibility and optimal performance.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess