EN
  • EN
  • DE

REF3040TB-GT3

Part No REF3040TB-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 062447-REF3040TB-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF3040TB-GT3 CAD Model

Description

ON Semiconductor REF3040TB-GT3 Voltage Reference IC

The ON Semiconductor REF3040TB-GT3 is a precision, low-power, low-dropout voltage reference IC that offers a fixed 4.096V output voltage. This high-performance component is designed for use in a wide range of applications, including data acquisition systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable battery-powered devices.

Featuring an impressive temperature coefficient of just 50 ppm/°C (max) over the industrial temperature range (-40°C to +85°C), the REF3040TB-GT3 ensures stable voltage reference even under varying environmental conditions. Its low dropout voltage and low supply current make it particularly suitable for battery-operated equipment, where power efficiency is critical.

The device is offered in a compact SOT-23-3 package, making it ideal for space-constrained applications. With a wide supply voltage range from 4.5V to 30V, this voltage reference IC provides designers with flexibility in various system designs. Additionally, the REF3040TB-GT3 has a low output noise of only 30 µVpp/V, which is essential for high-precision applications where noise can significantly affect performance.

For enhanced reliability, the REF3040TB-GT3 incorporates short-circuit protection and thermal shutdown features. This protection ensures that the device remains safe and functional even under abnormal operating conditions. The IC is also characterized for operation from -40°C to +125°C, providing a robust solution for industrial-grade applications.

Key features of the REF3040TB-GT3 include:

  • Fixed 4.096V output voltage
  • Low temperature coefficient: 50 ppm/°C (max)
  • Low dropout voltage
  • Low supply current
  • Wide supply voltage range: 4.5V to 30V
  • Low output noise: 30 µVpp/V
  • Short-circuit protection and thermal shutdown
  • Compact SOT-23-3 package
  • Extended operating temperature range: -40°C to +125°C

The REF3040TB-GT3 is a reliable and precise voltage reference source that meets the demands of modern electronic applications. Its combination of features makes it an excellent choice for designers looking for a stable reference voltage with minimal power consumption.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess