EN
  • EN
  • DE

BUZ338

Part No BUZ338
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156459-BUZ338
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ338 CAD Model

Description

The BUZ338 is an N-channel enhancement mode power MOSFET from Siemens. It's designed for high-speed switching applications and delivers efficient performance in various power electronic circuits. Although it's an end-of-life component, it was historically used in numerous applications requiring robust and reliable power switching.

Applications

  • Switch Mode Power Supplies (SMPS): Commonly used in SMPS circuits for power conversion in various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Utilized in motor control circuits for controlling the speed and torque of DC motors.
  • Lighting Ballasts: Found in electronic ballasts for driving fluorescent and LED lighting systems.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power failures.

Features

  • N-Channel Enhancement Mode MOSFET: Provides efficient switching capabilities with minimal gate drive requirements.
  • Low On-Resistance (RDS(on)): Reduces power losses during conduction, improving overall efficiency.
  • High Switching Speed: Enables fast switching transitions, minimizing switching losses and enhancing performance.
  • Avalanche Rated: Designed to withstand avalanche breakdown, increasing reliability in inductive switching applications.
  • Temperature Stable: Offers stable performance across a broad range of operating temperatures.

Benefits

  • Efficient Power Conversion: Low on-resistance and high switching speed contribute to efficient power conversion.
  • Reduced Power Dissipation: Minimizes power losses, resulting in cooler operation and enhanced system reliability.
  • Enhanced System Reliability: Avalanche rating and temperature stability ensure robust performance under various conditions.
  • Simplified Circuit Design: Easy integration into power electronic circuits due to its standard TO-220 package.
  • Improved Thermal Management: Efficient heat dissipation helps maintain optimal operating temperatures.

Additional Details

The BUZ338 is typically packaged in a TO-220 enclosure, facilitating easy mounting and heat sinking. Key specifications include drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS). The gate charge (Qg) is also a critical parameter for evaluating switching performance. Although an end-of-life product, datasheets and application notes are still available online, providing detailed information for maintenance, repairs, or educational purposes. When replacing this part, it's important to consider key parameters such as VDS, ID, RDS(on), and Qg to ensure compatibility and optimal performance in the specific application. Proper thermal management is critical to ensure the BUZ338 operates within specified limits and maintains long-term reliability.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess