EN
  • EN
  • DE

BUZ77A

Part No BUZ77A
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1156490-BUZ77A
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUZ77A CAD Model

Description

The BUZ77A is an N-channel power MOSFET manufactured by Siemens (later Infineon Technologies). It is designed for a broad range of power switching applications where efficiency and reliability are critical.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a switching element for efficient voltage conversion.
  • DC-DC Converters: Used in voltage regulation circuits for various electronic devices.
  • Motor Control: Provides efficient control over motor speed and torque.
  • Uninterruptible Power Supplies (UPS): Actively switches to battery power during power outages.
  • Lighting Control: Utilized in dimming circuits and electronic ballasts.

Features

  • N-Channel Enhancement Mode: Simplifies driving the MOSFET with standard logic levels.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves overall efficiency.
  • High Switching Speed: Enables faster and more efficient switching operations.
  • Avalanche Rated: Offers protection against transient voltage spikes.
  • dv/dt Rated: Provides immunity to false triggering due to rapid voltage changes.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power loss and heat generation.
  • Reduced Cooling Requirements: Less heat generated simplifies thermal management and reduces the need for large heat sinks.
  • Faster Response: High switching speed contributes to improved system performance.
  • Enhanced Robustness: Avalanche and dv/dt ratings increase the device's reliability in demanding applications.
  • Simplified Circuit Design: Easy to drive with standard logic levels, reducing component count.

Additional Details

The BUZ77A typically comes in a TO-220 package. The device's performance is characterized by parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Always refer to the official datasheet for detailed specifications and operating conditions. Proper ESD precautions are essential during handling to prevent damage to the device.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess