EN
  • EN
  • DE

LH1512

Part No LH1512
Manufacturer Siemens
Description Dual 1 Form B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1196379-LH1512
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LH1512 CAD Model

Description

The LH1512 is a solid-state relay (SSR) manufactured by Siemens (now IXYS Integrated Circuits Division). It's designed for switching AC or DC loads and provides electrical isolation between the control signal and the load. This SSR is known for its high reliability and long lifespan compared to electromechanical relays.

Applications

  • Industrial Automation: Used in industrial control systems to switch various loads, such as motors, heaters, and solenoids.
  • Telecommunications: Employed in telecom equipment for switching signals and controlling power.
  • Instrumentation: Found in test and measurement equipment for switching signals and controlling instruments.
  • Security Systems: Used in security systems for switching alarms, lights, and other devices.
  • Power Control: Used in power control applications for switching AC or DC power to various loads.

Features

  • Solid-State Relay (SSR): Offers electrical isolation and reliable switching without mechanical contacts.
  • Normally Open (NO) Configuration: The output is normally open and closes when the control signal is applied.
  • High Isolation Voltage: Provides a high isolation voltage between the control and load circuits, ensuring safety and preventing noise.
  • Low On-Resistance: Features low on-resistance, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Offers fast switching speed compared to electromechanical relays, enabling quick response times.
  • DC Control: Can be controlled by a DC voltage, making it compatible with various control systems.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits

  • High Reliability: Offers high reliability and long lifespan due to the absence of mechanical contacts.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits, ensuring safety and preventing noise.
  • Fast Switching: Enables fast switching speed, allowing quick response times in control applications.
  • Low Power Consumption: Consumes low power, improving energy efficiency.
  • Compact Size: Available in a compact size, making it suitable for space-constrained applications.
  • Reduced Maintenance: Requires minimal maintenance due to its solid-state design.

The LH1512 solid-state relay from IXYS Integrated Circuits Division (formerly Siemens) provides a reliable and efficient solution for switching AC or DC loads with electrical isolation. Its features and benefits make it a popular choice for various industrial, telecommunications, and instrumentation applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3436 $56.0616
14+ $7.6666 $107.3324
21+ $7.4270 $155.9670
28+ $7.1874 $201.2472
36+ $6.9478 $250.1208
49+ $6.2291 $305.2259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess