EN
  • EN
  • DE

PEB2070PVB3

Part No PEB2070PVB3
Manufacturer Siemens
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197113-PEB2070PVB3
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2070PVB3 CAD Model

Description

The Siemens PEB2070PVB3 is a single-chip ISDN Echo Canceller (IEC) device. It is designed for use in ISDN (Integrated Services Digital Network) terminals and line cards, providing echo cancellation for improved voice quality in digital communication systems. This IC is a key component for implementing high-quality ISDN services.

Applications

  • ISDN Terminals: Used in ISDN telephones and terminal adapters.
  • ISDN Line Cards: Employed in central office switches and PBXs (Private Branch Exchanges).
  • Voice over IP (VoIP) Gateways: Implements echo cancellation in VoIP systems that interface with ISDN networks.
  • Digital Communication Systems: Provides echo cancellation in various digital communication applications.
  • Teleconferencing Systems: Enhances voice quality in teleconferencing equipment.

Features

  • Single-Chip Echo Cancellation: Integrates echo cancellation functionality into a single IC.
  • ISDN Compatibility: Designed specifically for ISDN applications.
  • Adaptive Echo Cancellation Algorithm: Automatically adjusts to changing line conditions.
  • Low Power Consumption: Optimized for power-sensitive applications.
  • Digital Signal Processing (DSP): Employs DSP techniques for efficient echo cancellation.

Benefits

  • Improved Voice Quality: Eliminates echo, resulting in clearer and more natural voice communication.
  • Reduced System Complexity: Single-chip solution simplifies system design.
  • Cost-Effective: Provides a cost-efficient solution for echo cancellation.
  • Enhanced User Experience: Improves the overall user experience in ISDN and VoIP applications.
  • Compliance with Standards: Meets relevant ISDN standards and specifications.

Additional Details

The PEB2070PVB3 uses an adaptive echo cancellation algorithm to identify and remove echoes from the received signal. This algorithm typically involves estimating the echo path and subtracting the estimated echo from the received signal. Key specifications include the echo return loss enhancement (ERLE), the echo tail length (the maximum delay of the echo that can be cancelled), and the power consumption. The device typically interfaces with other ISDN components, such as line interface units and codecs. The PEB2070PVB3 often includes features such as gain control, noise reduction, and automatic gain control (AGC). The device is packaged in a surface-mount package for easy integration into printed circuit boards. Refer to the datasheet for detailed specifications, application circuits, and programming information.

You May Also Be Interested in

Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Pericom
Lowest to $1.6087
Infineon Technologies
Lowest to $9.7932
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Mitsubishi
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess