EN
  • EN
  • DE

SAB80C32-16-P

Part No SAB80C32-16-P
Manufacturer Siemens
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196324-SAB80C32-16-P
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C32-16-P CAD Model

Description

The SAB80C32-16-P is a high-performance single-chip 8-bit microcontroller manufactured by Siemens. It is a member of the MCS-51 family of microcontrollers, known for their robust architecture and versatile applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Embedded Systems: Found in various embedded applications like instrumentation, data acquisition, and control systems.
  • Automotive Electronics: Employed in engine management systems, dashboard controls, and other automotive applications.
  • Consumer Electronics: Utilized in appliances, toys, and other consumer products requiring embedded control.
  • Robotics: Integrated into robotic systems for motor control, sensor interfacing, and overall system management.

Features

  • 8-bit CPU: Features a powerful 8-bit central processing unit for efficient data processing.
  • On-Chip ROM/EPROM: Includes on-chip read-only memory (ROM) or erasable programmable ROM (EPROM) for program storage.
  • RAM: Contains internal random-access memory (RAM) for data storage and manipulation.
  • Timers/Counters: Equipped with multiple timers/counters for timing and counting operations.
  • Serial Communication: Provides serial communication interfaces such as UART for data exchange with other devices.
  • Interrupt System: Supports a flexible interrupt system for handling external events.
  • I/O Ports: Offers multiple input/output (I/O) ports for interfacing with external peripherals.
  • Clock Frequency: Operates at a clock frequency of 16 MHz.

Benefits

  • High Performance: Provides efficient processing and control capabilities for various applications.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture.
  • Integrated Peripherals: Reduces external component count and system cost with integrated peripherals.
  • Easy to Program: Uses a well-documented instruction set, making it relatively easy to program.
  • Reliable Operation: Offers reliable performance in harsh industrial environments.

Technical Specifications

The SAB80C32-16-P operates with a 5V power supply and is typically packaged in a DIP (Dual In-line Package). It supports a wide range of operating temperatures, making it suitable for various environments. The microcontroller also features power-saving modes to reduce power consumption in battery-powered applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess