EN
  • EN
  • DE

SAE81C80A

Part No SAE81C80A
Manufacturer Siemens
Catalog OEM Parts ( S )
Description Multi-Port SRAM, 504X8, CMOS, PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007846-SAE81C80A
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAE81C80A CAD Model

Description

The SAE81C80A is a microcontroller peripheral interface device manufactured by Siemens. This device is primarily designed to function as a remote front-end controller, often employed in telecommunications and data transmission systems. It efficiently manages various communication interfaces and protocols, offering functionalities like HDLC (High-Level Data Link Control) handling, UART (Universal Asynchronous Receiver/Transmitter) capabilities, and advanced interrupt management.

Applications

  • Telecommunications equipment
  • Data transmission systems
  • Remote front-end controllers
  • Industrial control systems
  • Communication interfaces for microcontrollers

Features

  • HDLC Controller: Implements the HDLC protocol for reliable data transmission.
  • UART Interface: Enables asynchronous serial communication.
  • Programmable Baud Rate Generator: Allows flexible configuration of the communication speed.
  • Interrupt Controller: Manages interrupts from various sources.
  • DMA Support: Enables direct memory access for efficient data transfer.
  • Clock Generation: Provides the necessary clock signals for communication.
  • Operating Voltage: Operates within a specified voltage range.

Benefits

  • Efficient Data Transmission: HDLC protocol ensures reliable data transfer.
  • Flexible Communication Interface: UART and HDLC support various communication needs.
  • Reduced CPU Load: DMA support offloads data transfer tasks from the CPU.
  • Easy Integration: Simplifies integration into existing systems.
  • Improved System Performance: Efficient communication contributes to overall system performance.

Additional Details

The SAE81C80A is typically used to interface microcontrollers or microprocessors with communication networks. It can be configured to operate in various modes, depending on the specific application requirements. The datasheet for this device provides detailed information on the pinout, electrical characteristics, and programming interface.

In telecommunications, it streamlines data packet handling, manages synchronization, and reduces the load on the main processor. This ensures smoother operation of communication devices, enhancing the overall efficiency and reliability of the system.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess