EN
  • EN
  • DE

SAF-C165-LM

Part No SAF-C165-LM
Manufacturer Siemens
Description C16x-Family of High-Performance CMOS 16-Bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1246335-SAF-C165-LM
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C165-LM CAD Model

Description

The SAF-C165-LM is a high-performance 16-bit microcontroller from Siemens (now Infineon Technologies). It is part of the C166 family and is designed for a wide range of embedded control applications requiring real-time performance and advanced peripheral features. It incorporates a powerful CPU, flexible memory organization, and a comprehensive set of on-chip peripherals.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Automotive Electronics: Employed in engine management systems, transmission control, and body control modules.
  • Telecommunications: Found in base stations, network equipment, and communication controllers.
  • Consumer Electronics: Utilized in high-end appliances, audio/video equipment, and interactive devices.
  • Medical Devices: Incorporated in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features:

  • 16-Bit CPU: High-performance CPU with a powerful instruction set and fast context switching.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Peripheral Set: Features timers, PWM units, serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs).
  • Interrupt Controller: Sophisticated interrupt handling with multiple priority levels.
  • Power Management: Low-power modes for energy-efficient operation.
  • Clock Generation: On-chip oscillator and clock management circuitry.

Benefits:

  • Real-Time Performance: The powerful CPU and interrupt controller enable precise real-time control.
  • Integration: The comprehensive peripheral set reduces the need for external components, saving cost and space.
  • Flexibility: The flexible memory organization and configurable peripherals allow adaptation to a wide range of applications.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.
  • Reliability: Designed for harsh environments with robust protection features.

Technical Specifications:

The SAF-C165-LM typically operates at clock frequencies up to 25 MHz. It includes up to 256KB of Flash memory and up to 8KB of RAM. The ADC provides 8-bit or 10-bit resolution. It supports a wide operating voltage range, typically from 4.5V to 5.5V. It is available in various package options, including PQFP and TQFP.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess