The TBA222BSI is an integrated circuit manufactured by Siemens. It's a low-frequency power amplifier designed for audio applications. The device is characterized by its simple external circuitry, making it easy to implement in various audio amplifier designs.
Applications:
- Audio amplifiers for radios
- Intercom systems
- Portable audio devices
- Small speaker driver circuits
- Consumer electronics audio output stages
Features:
- Low external component count
- Wide supply voltage range
- High output power capability for its class
- Internal short-circuit protection
- Thermal shutdown protection
Benefits:
- Simplified circuit design
- Cost-effective solution for audio amplification
- Reliable operation due to built-in protection features
- Suitable for battery-powered applications due to wide voltage range
- Clear and amplified audio output
Technical Specifications:
The TBA222BSI operates with a supply voltage typically in the range of 4V to 15V. It delivers an output power of typically around 1 to 2 Watts into a standard loudspeaker impedance (e.g., 4 or 8 ohms). The device has internal short-circuit and thermal protection to prevent damage from overloads or overheating. The total harmonic distortion (THD) is typically low, ensuring good audio quality. The device is packaged in a SIP (Single In-line Package) or similar through-hole package for easy PCB mounting. The operating temperature range is suitable for consumer electronics applications. The gain can be adjusted by external resistors to suit different application requirements. This part is designed to provide a simple and reliable audio amplification solution with minimal external components.