EN
  • EN
  • DE
  • IT

TLE4260S

Part No TLE4260S
Manufacturer Siemens
Catalog Electronic Wholesale
Description 5-V Low-Drop Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1269435-TLE4260S
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4260S CAD Model

Description

The TLE4260S is a monolithic integrated low-dropout voltage regulator from Siemens (now Infineon Technologies). It's designed to supply microprocessor systems and other automotive electronic components under the severe conditions of automotive applications. The regulator features overvoltage, reverse polarity, short circuit and overtemperature protection.

Applications

  • Automotive ECU (Engine Control Unit) power supply.
  • Automotive body control modules.
  • Microcontroller power supply in automotive systems.
  • Voltage regulation in harsh industrial environments.
  • Power supply for sensors and actuators in automotive applications.
  • Use in automotive infotainment systems.
  • Use in truck and bus electronics.

Features

  • Low Dropout Voltage: Provides a stable output voltage even with a low input voltage.
  • Wide Input Voltage Range: Tolerates a broad range of input voltages, typical for automotive applications.
  • Overvoltage Protection: Protects the regulator and connected circuitry from damage due to overvoltage conditions.
  • Reverse Polarity Protection: Prevents damage from reversed input polarity.
  • Short Circuit Protection: Protects the regulator from damage caused by short circuits on the output.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • Enable Function: Allows for turning the regulator on and off.

Benefits

  • Reliable Power Supply: Provides a stable and protected power supply for sensitive electronic components.
  • Robust Design: Designed for the harsh conditions of automotive environments.
  • Enhanced Protection: Integrated protection features enhance the reliability and longevity of the regulator and connected circuits.
  • Space Saving: Compact package allows for easy integration into space-constrained designs.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The TLE4260S typically provides a regulated output voltage of 5V with a current capability of up to 200mA. The input voltage range is typically 6V to 45V, and it can withstand transient overvoltages up to 60V. The quiescent current is very low, typically a few microamperes in standby mode. The device is available in a small SO-8 package. The operating temperature range is -40°C to +150°C. It is compliant with automotive standards such as AEC-Q100. The TLE4260S is a robust and reliable choice for providing a stable power supply in automotive and industrial applications where reliability and protection are critical. Always refer to the datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess