EN
  • EN
  • DE
  • IT

TLE4276SV85

Part No TLE4276SV85
Manufacturer Siemens
Catalog Electronic Wholesale
Description Low-Drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1269483-TLE4276SV85
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4276SV85 CAD Model

Description

The TLE4276SV85 is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies (formerly Siemens). It is designed to provide a stable and regulated voltage output for various electronic components and systems. This regulator is known for its low quiescent current and robust protection features, making it suitable for automotive and industrial applications.

Applications

  • Automotive ECUs: Used to power microcontrollers and other electronic components in engine control units.
  • Body Control Modules: Provides regulated power for various functions in vehicle body control systems.
  • Industrial Control Systems: Employed in industrial automation and control equipment for stable power supply.
  • Power Supplies: Used as a voltage regulator in power supply units for various applications.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or not in use.
  • Overvoltage Protection: Protects the regulator and connected components from excessive input voltage.
  • Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Overtemperature Protection: Shuts down the regulator if the temperature exceeds safe limits.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage output for sensitive electronic components.
  • Energy Efficiency: Minimizes power consumption, especially in standby or low-load conditions.
  • Robust Protection: Protects the regulator and connected components from various fault conditions.
  • Enhanced System Reliability: Improves the overall reliability of electronic systems by providing stable and protected power.

Additional Details

The TLE4276SV85 regulator integrates a control circuit, a pass transistor, and various protection features into a single chip. The low dropout voltage ensures that the regulator can continue to provide a stable output even when the input voltage is close to the desired output voltage. The low quiescent current is particularly important in automotive applications where minimizing battery drain is crucial. The regulator is designed to withstand harsh environmental conditions, including wide temperature variations and voltage transients. The overvoltage, short-circuit, and overtemperature protection features enhance the reliability and safety of the regulator and the connected components. The TLE4276SV85 is typically available in a surface-mount package, making it easy to integrate into modern electronic designs. Infineon's manufacturing expertise ensures that the regulator meets stringent performance specifications and provides a reliable power supply solution. This makes it a popular choice for automotive and industrial applications where stable and protected power is essential.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess