The SMP8642AD-CBE3 is a system-on-a-chip (SoC) media processor manufactured by Sigma Designs Inc. It is designed to deliver high-definition audio and video decoding capabilities for a variety of consumer electronics devices. This processor is part of the SMP864x series, known for its robust performance and support for multiple video and audio formats.
Applications
- High-Definition Set-Top Boxes (STBs)
- Blu-ray Disc Players
- Digital Media Players
- Networked Media Tanks (NMTs)
- Digital Video Recorders (DVRs)
Features
- High-Definition Video Decoding: Supports H.264, VC-1, MPEG-2, and other popular video codecs for playback of high-definition content.
- Advanced Audio Decoding: Compatible with Dolby Digital, DTS, and other audio formats for immersive sound experiences.
- Connectivity Options: Integrates Ethernet, USB, and other interfaces for seamless connectivity to networks and external devices.
- Integrated CPU: Features an embedded CPU for running applications and managing system operations.
- Graphics Processing Unit (GPU): Includes a GPU to enhance video output and support user interface elements.
- Secure Boot: Offers secure boot capabilities to protect against unauthorized software execution.
Benefits
- Enhanced Viewing Experience: Delivers crisp and clear high-definition video playback.
- Immersive Audio: Provides high-fidelity audio output for a captivating entertainment experience.
- Seamless Connectivity: Enables easy connection to networks and external devices for accessing and sharing media content.
- Robust Performance: Ensures smooth and reliable playback of high-definition content without stuttering or buffering.
- Cost-Effective Solution: Offers a competitive price point for integration into consumer electronics devices.
- Security: Provides secure boot functionality, protecting devices from malicious software.
Additional Details
The SMP8642AD-CBE3 typically includes support for various output resolutions, such as 1080p, 1080i, and 720p. It utilizes a dedicated hardware engine for video decoding, freeing up the CPU for other tasks. The chip also incorporates power management features to minimize energy consumption. The CBE3 indicates a specific package and configuration of the chip within the SMP8642AD family. Specific clock speeds and memory interfaces will depend on the final implementation.