EN
  • EN
  • DE

MC-146 32.768000KHZ 12.5 +-10PF

Part No MC-146 32.768000KHZ 12.5 +-10PF
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830381-MC-146 32.768000KHZ 12.5 +-10PF
Ultra Librarian 3D Model Ultra Librarian MC-146 32.768000KHZ 12.5 +-10PF CAD Model

Description

The MC-146 32.768000KHZ 12.5 +-10PF is a 32.768 kHz crystal oscillator, manufactured by SII Semiconductor Corporation. This type of crystal is commonly used as a timing reference in real-time clock (RTC) circuits, microcontrollers, and other applications requiring precise and stable timekeeping.

Applications:

  • Real-Time Clocks (RTC): Provides the timing signal for accurate timekeeping.
  • Microcontrollers: Used as a low-frequency clock source for low-power applications.
  • Wearable Devices: Smartwatches, fitness trackers, and other portable devices requiring accurate time.
  • Consumer Electronics: Clocks, timers, and other devices requiring a time reference.
  • Industrial Control Systems: Precise timing and synchronization in industrial applications.

Features:

  • 32.768 kHz Frequency: Standard frequency for real-time clock applications.
  • 12.5 pF Load Capacitance: Optimized for use with specific oscillator circuits.
  • High Stability: Maintains accurate frequency over a wide temperature range.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Size: Allows for integration into compact electronic devices.

Benefits:

  • Accurate Timekeeping: Provides a reliable time reference for RTC applications.
  • Long Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Stable Performance: Maintains frequency accuracy over temperature and voltage variations.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Compact Solution: Enables small form-factor electronic devices.

Additional Details:

The 32.768 kHz frequency is derived from the fact that it is 215 Hz, which simplifies time division and counting operations in digital circuits. The load capacitance of 12.5 pF specifies the external capacitance required in the oscillator circuit to achieve the specified frequency accuracy. The crystal oscillator is typically housed in a small ceramic package, offering good mechanical and environmental protection. The frequency tolerance is typically specified in parts per million (ppm), with tighter tolerances resulting in more accurate timekeeping. The equivalent series resistance (ESR) of the crystal is an important parameter that affects the startup and stability of the oscillator circuit. Low ESR values are desirable for reliable operation. The operating temperature range is typically from -40°C to +85°C. The aging characteristics of the crystal describe the long-term frequency drift, which is typically specified in ppm per year. The crystal is commonly used in conjunction with a CMOS oscillator circuit, which provides the necessary gain and feedback to sustain oscillation. Proper layout and grounding techniques are essential to minimize noise and interference. It is a crucial component in any system requiring accurate and reliable timekeeping.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess