EN
  • EN
  • DE

RTC-8593SAB

Part No RTC-8593SAB
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089267-RTC-8593SAB
Categories OEM Parts(O-R)
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTC-8593SAB CAD Model

Description

The RTC-8593SAB is a Real-Time Clock (RTC) IC produced by SII Semiconductor Corporation. This device is designed for applications requiring accurate and reliable timekeeping, offering features such as low power consumption, I2C serial interface, and automatic backup battery switching.

Applications

  • Metering Systems: Used in smart meters for time-stamping energy consumption data.
  • Office Automation Equipment: Integrated into devices like printers and fax machines for scheduling and time synchronization.
  • Audio/Visual Equipment: Employed in DVD players and set-top boxes for displaying time and date information.
  • Factory Automation: Utilized in industrial control systems for precise timing and data logging.
  • Security Systems: Used for time-stamping events and maintaining accurate time in surveillance systems.

Features

  • Low Power Consumption: Designed for minimal current draw to extend battery life.
  • I2C Interface: Standard I2C serial interface for easy communication with microcontrollers.
  • Automatic Backup Switchover: Automatically switches to a backup battery in the event of a main power failure.
  • Programmable Alarm: Offers programmable alarm functions for triggering events at specific times.
  • Built-in Temperature Compensation: Incorporates temperature compensation for accurate timekeeping across a range of temperatures.
  • Clock Output Function: Provides a configurable clock output signal for synchronization purposes.

Benefits

  • High Accuracy: Ensures precise and reliable timekeeping for critical applications.
  • Long Battery Life: Low power consumption extends the operational life of the backup battery.
  • Simple Integration: Standard I2C interface simplifies integration into various system designs.
  • Data Security: Maintains time and date data during power outages, preventing data loss.
  • Flexible Operation: Programmable features allow customization for specific application needs.

Additional Details

The RTC-8593SAB typically operates from a supply voltage of 1.8V to 5.5V. It includes registers for storing seconds, minutes, hours, day of the week, date, month, and year. The I2C address is typically pre-defined for easy integration. The device also features a crystal oscillator circuit, which ensures stable and accurate timekeeping. The alarm function can be programmed to trigger at specific times, and the clock output function can be configured to output a specific frequency for synchronization with other devices.

You May Also Be Interested in

Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess