EN
  • EN
  • DE

RTC4503B

Part No RTC4503B
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 301916-RTC4503B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC4503B CAD Model

Description

The RTC4503B, produced by SII Semiconductor Corporation, is a real-time clock (RTC) module designed for applications requiring accurate timekeeping with low power consumption. This RTC integrates a 32.768 kHz crystal oscillator, providing a stable and precise time base. It is commonly used in devices that need to maintain accurate time even when the main power is off, such as consumer electronics, industrial equipment, and automotive systems.

Applications:

  • Consumer Electronics: Used in digital cameras, audio players, and other portable devices to maintain time and date information.
  • Industrial Equipment: Implemented in data loggers, programmable logic controllers (PLCs), and other industrial systems for accurate time stamping.
  • Automotive Systems: Found in car navigation systems, telematics units, and engine control units (ECUs) to maintain time and date information.
  • Metering Devices: Used in electricity meters, water meters, and gas meters for accurate timekeeping and data logging.
  • Point of Sale (POS) Systems: Integrated into cash registers and other POS terminals to maintain accurate transaction times.

Features:

  • Integrated Crystal Oscillator: Provides a stable and accurate 32.768 kHz time base.
  • Low Power Consumption: Minimizes battery drain, extending the lifespan of battery-powered devices.
  • I2C Interface: Allows for easy communication and control using a standard I2C bus.
  • Calendar Function: Supports year, month, day, weekday, hour, minute, and second data.
  • Alarm Function: Enables programmable alarm settings to trigger events at specific times.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate date information.

Benefits:

  • Accurate Timekeeping: Integrated crystal oscillator ensures precise time and date information.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Simplified Integration: I2C interface simplifies communication and control.
  • Reliable Operation: Robust design ensures reliable timekeeping even in harsh environments.
  • Reduced System Cost: Integration of crystal oscillator and other features reduces the number of external components required.

Technical Specifications:

Key specifications for the RTC4503B typically include:

  • Operating Voltage: e.g., 1.8V to 5.5V
  • Operating Temperature Range: e.g., -40°C to +85°C
  • Backup Battery Voltage: e.g., 1.5V to 3.6V
  • I2C Clock Frequency: e.g., 100 kHz, 400 kHz
  • Timekeeping Accuracy: e.g., ±3 ppm at 25°C
  • Package Type: e.g., SOP, MSOP

The RTC4503B is typically available in small surface-mount packages, such as SOP (Small Outline Package) or MSOP (Mini Small Outline Package), making it easy to integrate into a wide range of applications. Its low power consumption and accurate timekeeping capabilities make it an ideal choice for devices requiring reliable time and date information.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess