EN
  • EN
  • DE

S-1111B27MC-NYMTFG

Part No S-1111B27MC-NYMTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.15A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.35V @ 100mA
Output Current 150mA
Operating Supply Current 65μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1093220-S-1111B27MC-NYMTFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1111B27MC-NYMTFG CAD Model

Description

The S-1111B27MC-NYMTFG is a positive voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and accurate output voltage of 2.7V from a variable input voltage. It features a low dropout voltage, which allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. This makes it well-suited for battery-powered devices and other applications where input voltage may fluctuate. Its small package size and low current consumption are beneficial for portable and space-constrained applications. The device includes built-in protection features like overcurrent protection to ensure reliable operation.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate the voltage for various components.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable devices to provide a stable voltage supply.
  • IoT Devices: Found in sensors, trackers, and other IoT devices for efficient power management.
  • Battery-Powered Equipment: Used in various battery-powered devices to provide a regulated voltage from the battery.
  • Microcontroller Power: Provides a stable 2.7V supply for microcontrollers and other digital logic circuits.

Features

  • Fixed Output Voltage: Provides a fixed output voltage of 2.7V with high accuracy.
  • Low Dropout Voltage: Operates efficiently even with a low input-output voltage differential.
  • Low Quiescent Current: Draws minimal current when not actively regulating, extending battery life.
  • Small Package: Available in a compact SOT-23-5 package, ideal for space-constrained applications.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the device and the load.
  • Thermal Shutdown Protection: Incorporates thermal shutdown to prevent overheating and damage.

Benefits

  • Stable Output: Provides a stable and accurate 2.7V output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current helps to extend battery life in portable applications.
  • Compact Design: Small package size allows for integration into space-constrained designs.
  • Protection Features: Overcurrent and thermal shutdown protection safeguard the device and the load from damage.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing BOM cost.
  • Improved Efficiency: Low dropout voltage enables efficient power conversion, especially in battery-powered systems.

Additional Details

The S-1111B27MC-NYMTFG typically operates from an input voltage range slightly above 2.7V, as dictated by its low dropout voltage specification (check the datasheet for exact figures). It's important to refer to the datasheet for specific operating conditions, external component selection, and layout recommendations to achieve optimal performance. It's RoHS compliant.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4385 $50.4275
280+ $0.3598 $100.7440
435+ $0.3486 $151.6410
595+ $0.3374 $200.7530
770+ $0.3261 $251.0970
1,030+ $0.2924 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess