EN
  • EN
  • DE

S-1112B35MC-L60TFG

Part No S-1112B35MC-L60TFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185244-S-1112B35MC-L60TFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1112B35MC-L60TFG CAD Model

Description

The S-1112B35MC-L60TFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It belongs to the S-1112 series of low dropout (LDO) regulators. It is designed to provide a stable and regulated 3.5V output voltage, making it suitable for a range of applications requiring a consistent power supply. The "MC" likely indicates the package type, suggesting a small outline package suitable for compact designs.

Applications:

  • Portable Electronics: Powering components in smartphones, tablets, and portable audio players.
  • Wearable Technology: Regulating voltage in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing stable power to sensors, microcontrollers, and communication modules in IoT applications.
  • Battery-Powered Systems: Optimizing battery life in various battery-powered devices.
  • Microcontroller Power Supply: Providing a stable voltage supply for the reliable operation of microcontrollers.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between the input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise 3.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and ensures safe operation.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased battery efficiency.
  • Stable System Performance: Accurate voltage regulation ensures consistent operation of connected devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system robustness.
  • Compact Design: The small package size allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components.

Additional Details:

The S-1112B35MC-L60TFG provides a regulated output voltage of 3.5V. It's designed to operate from a specific input voltage range, typically slightly higher than the output voltage. The low dropout voltage enables the regulator to function effectively even when the input voltage is close to the output voltage. The device incorporates overcurrent and thermal shutdown protection features to prevent damage. The package is typically a small outline package (SOP) or similar. Refer to the official datasheet from SII Semiconductor Corporation for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess