EN
  • EN
  • DE

S-1132B24-M5T1S

Part No S-1132B24-M5T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185250-S-1132B24-M5T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1132B24-M5T1S CAD Model

Description

The S-1132B24-M5T1S is a positive voltage regulator IC developed by SII Semiconductor Corporation. It's designed to provide a stable output voltage of 2.4V with high accuracy and low current consumption. This regulator is suitable for various applications requiring a reliable and efficient power source.

Applications:

  • Battery-powered devices: Ideal for use in portable electronics such as smartphones, tablets, and wearable devices where efficient power management is crucial.
  • Microcontroller power supplies: Provides a stable 2.4V supply for microcontrollers in embedded systems.
  • Sensor power supplies: Can be used to power sensors requiring a precise and regulated voltage source.
  • Wireless communication devices: Suitable for supplying power to RF modules and other components in wireless applications.
  • IoT (Internet of Things) devices: Used in IoT devices requiring low power consumption and stable voltage regulation.

Features:

  • Output Voltage: Fixed 2.4V output.
  • High Output Voltage Accuracy: Ensures a precise output voltage, typically within ±1.0%.
  • Low Current Consumption: Achieves low quiescent current, contributing to extended battery life.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Overcurrent Protection: Built-in overcurrent protection circuit safeguards the regulator and connected components.
  • Small Package: Available in a compact package (SOT-23-5) for space-constrained applications.

Benefits:

  • Stable Power Supply: Provides a consistent and stable 2.4V output, ensuring reliable operation of connected devices.
  • Energy Efficiency: Low current consumption maximizes battery life in portable applications.
  • Protection: Overcurrent protection prevents damage from excessive current draw.
  • Compact Size: Small package size enables integration into miniaturized electronic devices.
  • Ease of Use: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details:

The S-1132B24-M5T1S utilizes a low-dropout (LDO) architecture, allowing it to maintain regulation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-powered applications where the battery voltage decreases over time. The device also incorporates a thermal shutdown circuit that protects the regulator from overheating under fault conditions. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. Detailed specifications, including maximum input voltage, quiescent current, and output voltage tolerance, can be found in the product datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess