EN
  • EN
  • DE

S-1137A12-I6T2G

Part No S-1137A12-I6T2G
Manufacturer SII Semiconductor Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SNT-6
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 748916-S-1137A12-I6T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1137A12-I6T2G CAD Model

Description

The S-1137A12-I6T2G is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated output voltage of 1.2V from a higher input voltage. This regulator is ideal for various electronic devices requiring a precise and consistent voltage supply.

Applications

  • Microcontroller power supplies
  • Sensor power supplies
  • Wireless communication devices
  • Portable electronic devices
  • Battery-powered equipment
  • Industrial control systems

Features

  • Output voltage: Fixed 1.2V output voltage.
  • High accuracy: Provides a highly accurate and stable output voltage.
  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Small package size: Allows for compact designs in space-constrained applications.

Benefits

  • Stable power supply: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Extended battery life: Low quiescent current minimizes power consumption, extending the operational life of battery-powered devices.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the connected load.
  • Compact design: Small package size enables integration into space-constrained applications.
  • Improved system performance: Stable voltage supply contributes to improved overall system performance and reliability.

Additional Details

The S-1137A12-I6T2G is designed to operate within a specific input voltage range and output current capacity. It requires external capacitors for input and output filtering to ensure stability and optimal performance. The regulator is available in a small package, such as SOT-23-6. Consult the datasheet for detailed electrical characteristics, application circuit examples, and recommended external component values.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2869 $58.8145
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1913 $347.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,329 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess