EN
  • EN
  • DE

S-1142B2JI-E6T1U

Part No S-1142B2JI-E6T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 0.2A 6HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 200mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-HSOP
Win Source Part Number 1093269-S-1142B2JI-E6T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1142B2JI-E6T1U CAD Model

Description

The S-1142B2JI-E6T1U is a CMOS LDO voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and precise output voltage, making it ideal for applications requiring low noise and high efficiency. It features low current consumption and a small package size, making it suitable for portable and battery-powered devices.

Applications

  • Portable Devices: Used in smartphones, tablets, and wearables for stable power supply and battery management.
  • Battery-Powered Equipment: Employed in cordless tools, remote controls, and portable medical devices for efficient voltage regulation.
  • Sensor Power Supply: Utilized in sensor systems, data loggers, and measurement devices for accurate and stable sensor readings.
  • Microcontroller Power: Integrated into microcontroller-based circuits, embedded systems, and IoT devices for reliable voltage supply.
  • Wireless Communication Devices: Found in Bluetooth modules, Wi-Fi devices, and RF transceivers for clean and stable power.

Features

  • High Accuracy: Provides a precise output voltage with low voltage fluctuations.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Low Dropout Voltage: Operates with a low input-output voltage difference, improving efficiency.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.

Benefits

  • Stable Output Voltage: Ensures consistent performance of electronic circuits with a stable and precise power supply.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Improved Efficiency: Low dropout voltage increases overall system efficiency.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Enhanced Protection: Overcurrent protection safeguards the regulator and the load from damage.

Additional Details

The S-1142B2JI-E6T1U provides a fixed output voltage, typically around 2.85V. It operates with an input voltage range typically from 1.5V to 5.5V. The dropout voltage is typically less than 200mV at rated current. The operating temperature range is usually -40°C to +85°C. The package type is SOT-23-6.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess