The S-1339D30-M5T1U3 is a low dropout (LDO) regulator manufactured by SII Semiconductor Corporation. This device provides a stable and regulated 3.0V output voltage, even when the input voltage is close to the output voltage, making it suitable for various electronic applications.
Applications
- Microcontroller power supply
- Portable electronic devices
- Battery-powered systems
- Sensor power supply
- Wireless communication devices
Features
- Low dropout voltage: Maintains stable output voltage even with a small difference between input and output voltages.
- High output voltage accuracy: Provides a precise and consistent 3.0V output.
- Low quiescent current: Minimizes power consumption during operation.
- Overcurrent protection: Protects the device from excessive current draw.
- Thermal shutdown protection: Prevents damage from overheating.
Benefits
- Stable power supply: Ensures a reliable and stable power source for sensitive electronic components.
- Extended battery life: Low quiescent current helps extend battery life in portable devices.
- Protection against damage: Overcurrent and thermal shutdown features protect the device from potential damage.
- Simplified design: Requires fewer external components, simplifying circuit design.
- Efficient power conversion: Optimizes power usage for efficient operation.
Additional Details
The S-1339D30-M5T1U3 is designed to operate over a wide temperature range, making it suitable for various operating environments. Its low dropout voltage, high accuracy, and low quiescent current make it a preferred choice for applications where stable voltage regulation and efficient power usage are essential. The M5T1U3 package is a small package offering excellent thermal characteristics.